Vishay Precision Group Res, 4R7, 1%, 75V, 0603, Thin Film; Resistor Case Style Vishay PCAN0603K4R70FST3

Description
RES, 4R7, 1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 75V, 0603, Thin Film; Resistor Case Style Vishay - 22AC4839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
22AC4839
Res, 4R7, 1%, 75V, 0603, Thin Film; Resistor Case Style Vishay 22AC4839
RES, 4R7, 1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4R7, 1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4839
Product Name Res, 4R7, 1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 4.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details