RES, 2R, 1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 22AC4837 |
| Product Name | Res, 2R, 1%, 75V, 0603, Thin Film; Resistor Case Style Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 2 ohms |
| Tolerance | 1 +/- % |