Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PCAN0603E49R9BST5

Description
49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1250-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1250-2-ND
Chip Resistor - Surface Mount 764-1250-2-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1250-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1250-6-ND
Chip Resistor - Surface Mount 764-1250-6-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1250-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1250-1-ND
Chip Resistor - Surface Mount 764-1250-1-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1339501-PCAN0603E49R9BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339501-PCAN0603E49R9BST5
Resistors - Chip Resistor - Surface Mount 1339501-PCAN0603E49R9BST5
Win Source Part Number: 1339501-PCAN0603E49R 9BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PCAN Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1339501-PCAN0603E49R9BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PCAN
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 764-1250-2-ND 1339501-PCAN0603E49R9BST5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details