Vishay Precision Group Res, 49R9, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay PCAN0603E49R9BST3

Description
RES, 49R9, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay - 22AC4835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
22AC4835
Res, 49R9, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay 22AC4835
RES, 49R9, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 49R9, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4835
Product Name Res, 49R9, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 49.9 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details