Vishay Intertechnology, Inc. SMD 0.5W 2500ohm 75V Resistor PCAN0603E2501BST5

Description
Fixed Resistor, Thin Film, 0.5W, 2500ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: PCAN0603E2501BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2500ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2500ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN0603E2501BST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.5W, 2500ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: PCAN0603E2501BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2500ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2500ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN0603E2501BST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 2500ohm 75V Resistor - 52-PCAN0603E2501BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 2500ohm 75V Resistor
52-PCAN0603E2501BST5
SMD 0.5W 2500ohm 75V Resistor 52-PCAN0603E2501BST5
Fixed Resistor, Thin Film, 0.5W, 2500ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: PCAN0603E2501BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2500ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2500ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN0603E2501BST5 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.5W, 2500ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: PCAN0603E2501BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 2500ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2500ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PCAN0603E2501BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-1254-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1254-6-ND
Chip Resistor - Surface Mount 764-1254-6-ND
2.5 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2.5 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1254-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1254-2-ND
Chip Resistor - Surface Mount 764-1254-2-ND
2.5 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2.5 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1254-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1254-1-ND
Chip Resistor - Surface Mount 764-1254-1-ND
2.5 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2.5 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PCAN0603E2501BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCAN0603E2501BST5
Chip Resistor - Surface Mount PCAN0603E2501BST5
RES SMD 2.5K OHM 0.1% 1/2W 0603

RES SMD 2.5K OHM 0.1% 1/2W 0603

Supplier's Site Datasheet
Res, 2K5, 0.1%, 0.5W, 0603 Rohs Compliant Vishay - 14AJ2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K5, 0.1%, 0.5W, 0603 Rohs Compliant Vishay
14AJ2477
Res, 2K5, 0.1%, 0.5W, 0603 Rohs Compliant Vishay 14AJ2477
RES, 2K5, 0.1%, 0.5W, 0603 ROHS COMPLIANT: YES

RES, 2K5, 0.1%, 0.5W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-PCAN0603E2501BST5 764-1254-6-ND PCAN0603E2501BST5 14AJ2477
Product Name SMD 0.5W 2500ohm 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K5, 0.1%, 0.5W, 0603 Rohs Compliant Vishay
Resistance Range 2500 ohms 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers