Vishay Precision Group Res, 20K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay PCAN0603E2002BST3

Description
RES, 20K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay - 22AC4833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
22AC4833
Res, 20K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay 22AC4833
RES, 20K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4833
Product Name Res, 20K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details