Vishay Precision Group Res, 10K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay PCAN0603E1002BST3

Description
RES, 10K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay - 22AC4832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
22AC4832
Res, 10K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay 22AC4832
RES, 10K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4832
Product Name Res, 10K, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details