Vishay Precision Group Res, 100R, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay PCAN0603E1000BST3

Description
RES, 100R, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay - 22AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
22AC4830
Res, 100R, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay 22AC4830
RES, 100R, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:PCAN Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:500mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4830
Product Name Res, 100R, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details