Vishay Intertechnology, Inc. Ceramic Capacitors PC0200WJ20236BJ1

Description
2000pF ±10% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2000pF ±10% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PC0200WJ20236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PC0200WJ20236BJ1-ND
Ceramic Capacitors PC0200WJ20236BJ1-ND
2000pF ±10% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

2000pF ±10% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PC0200WJ20236BJ1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details