Vishay Intertechnology, Inc. RES WW CERAMIC 30W 50 OHM AXIAL PC-3050R00JE66

Description
RES WW CERAMIC 30W 50ohm AXIAL
Request a Quote Datasheet
Description
RES WW CERAMIC 30W 50ohm AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW CERAMIC 30W 50 OHM AXIAL - PC-3050R00JE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW CERAMIC 30W 50 OHM AXIAL
PC-3050R00JE66
RES WW CERAMIC 30W 50 OHM AXIAL PC-3050R00JE66
RES WW CERAMIC 30W 50ohm AXIAL

RES WW CERAMIC 30W 50ohm AXIAL

Supplier's Site
Chassis Mount Resistors - PC-3050R00JE66 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
PC-3050R00JE66
Chassis Mount Resistors PC-3050R00JE66
RES CHAS MNT 50 OHM 5% 30W

RES CHAS MNT 50 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number PC-3050R00JE66 PC-3050R00JE66
Product Name RES WW CERAMIC 30W 50 OHM AXIAL Chassis Mount Resistors
Technology / Construction Ceramic Composition Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details