VISHAY INTERTECHNOLOGY, INC.
PC-3015R00JE66BKT -- CHASSIS MOUNT RESISTORS
Vishay Intertechnology, Inc.
Chassis Mount Resistors
PC-3015R00JE66BKT
Description
RES CHAS MNT 15 OHM 5%
-
Lingto Electronic Limited
Datasheet
Description
RES CHAS MNT 15 OHM 5%
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
PC-3015R00JE66BKT |
|
Product Name
|
Chassis Mount Resistors |
|
Technology / Construction
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
511 ohms
View Details
2 suppliers