Vishay Intertechnology, Inc. Automotive SMD 50 Ohm 0.4W Resistor PATT1206E50R0BGT1

Description
Res Thin Film 1206 50 Ohm 0.1% 0.4W ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: PATT1206E50R0BGT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PATT1206E50R0BGT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1206 50 Ohm 0.1% 0.4W ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: PATT1206E50R0BGT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PATT1206E50R0BGT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 50 Ohm 0.4W Resistor - 52-PATT1206E50R0BGT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50 Ohm 0.4W Resistor
52-PATT1206E50R0BGT1
Automotive SMD 50 Ohm 0.4W Resistor 52-PATT1206E50R0BGT1
Res Thin Film 1206 50 Ohm 0.1% 0.4W ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: PATT1206E50R0BGT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PATT1206E50R0BGT1 can be used for catalog matching and distributor lookup.

Res Thin Film 1206 50 Ohm 0.1% 0.4W ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: PATT1206E50R0BGT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PATT1206E50R0BGT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-1183-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1183-2-ND
Chip Resistor - Surface Mount 764-1183-2-ND
50 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

50 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1183-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1183-1-ND
Chip Resistor - Surface Mount 764-1183-1-ND
50 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

50 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1183-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1183-6-ND
Chip Resistor - Surface Mount 764-1183-6-ND
50 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

50 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1349856-PATT1206E50R0BGT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349856-PATT1206E50R0BGT1
Resistors - Chip Resistor - Surface Mount 1349856-PATT1206E50R0BGT1
Win Source Part Number: 1349856-PATT1206E50R 0BGT1 Category: Resistors - Chip Resistor - Surface Mount Series: PATT Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.018" (0.46mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1349856-PATT1206E50R0BGT1
Category: Resistors - Chip Resistor - Surface Mount
Series: PATT
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Res, 50R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay - 14AJ2474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
14AJ2474
Res, 50R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay 14AJ2474
RES, 50R, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

RES, 50R, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PATT1206E50R0BGT1 764-1183-2-ND 1349856-PATT1206E50R0BGT1 14AJ2474
Product Name Automotive SMD 50 Ohm 0.4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 50R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details