Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - PATT0603H2001DGTF PATT0603H2001DGTF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148998-PATT0603H200 1DGTF Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148998-PATT0603H200 1DGTF Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PATT0603H2001DGTF - 1148998-PATT0603H2001DGTF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PATT0603H2001DGTF
1148998-PATT0603H2001DGTF
Chip Resistor - Surface Mount - PATT0603H2001DGTF 1148998-PATT0603H2001DGTF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148998-PATT0603H200 1DGTF Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148998-PATT0603H2001DGTF
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
2kOhm 20W Resistor - 52-PATT0603H2001DGTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2kOhm 20W Resistor
52-PATT0603H2001DGTF
2kOhm 20W Resistor 52-PATT0603H2001DGTF
Res Thin Film 0603 2kOhm 0.5% 3/20W ±50ppm/°C Molded T/R Product overview: PATT0603H2001DGTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2kOhm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2kOhm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PATT0603H2001DGTF can be used for catalog matching and distributor lookup.

Res Thin Film 0603 2kOhm 0.5% 3/20W ±50ppm/°C Molded T/R Product overview: PATT0603H2001DGTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2kOhm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2kOhm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PATT0603H2001DGTF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1148998-PATT0603H2001DGTF 52-PATT0603H2001DGTF
Product Name Chip Resistor - Surface Mount - PATT0603H2001DGTF 2kOhm 20W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers