Vishay Precision Group Chip Resistor - Surface Mount - PAT1206E1500BST5 PAT1206E1500BST5

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083905-PAT1206E1500 BST5 Packaging: Cut Tape Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 150 Ω Power Rating: 400 mW Categories: Chip Resistor - Surface Mount Case / Package: 3216 Alternative Parts (Cross-Reference): TNPW1210150RBECN; ERA-3AEB151V; ERA-6AEB151V; ERA-2AEB151X; CPF0402B150RE1; TNPW0603150RBEEA; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083905-PAT1206E1500 BST5 Packaging: Cut Tape Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 150 Ω Power Rating: 400 mW Categories: Chip Resistor - Surface Mount Case / Package: 3216 Alternative Parts (Cross-Reference): TNPW1210150RBECN; ERA-3AEB151V; ERA-6AEB151V; ERA-2AEB151X; CPF0402B150RE1; TNPW0603150RBEEA; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PAT1206E1500BST5 - 1083905-PAT1206E1500BST5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PAT1206E1500BST5
1083905-PAT1206E1500BST5
Chip Resistor - Surface Mount - PAT1206E1500BST5 1083905-PAT1206E1500BST5
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083905-PAT1206E1500 BST5 Packaging: Cut Tape Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 150 Ω Power Rating: 400 mW Categories: Chip Resistor - Surface Mount Case / Package: 3216 Alternative Parts (Cross-Reference): TNPW1210150RBECN; ERA-3AEB151V; ERA-6AEB151V; ERA-2AEB151X; CPF0402B150RE1; TNPW0603150RBEEA; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083905-PAT1206E1500BST5
Packaging: Cut Tape
Voltage Rating: 200 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 150 Ω
Power Rating: 400 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Alternative Parts (Cross-Reference): TNPW1210150RBECN; ERA-3AEB151V; ERA-6AEB151V; ERA-2AEB151X; CPF0402B150RE1; TNPW0603150RBEEA;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 200 V
REACH SVHC: Unknown

Buy Now
SMD Resistor - 52-PAT1206E1500BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD PAT1206 25PPM 150 0.1% S T5 e1 Product overview: PAT1206E1500BST5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT1206E1500BST5 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD PAT1206 25PPM 150 0.1% S T5 e1 Product overview: PAT1206E1500BST5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT1206E1500BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Pat Series, 150 Ohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay - 26T2878 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pat Series, 150 Ohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay
26T2878
Surface Mount Chip Resistor, Thin Film, Pat Series, 150 Ohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay 26T2878
Surface Mount Chip Resistor, Thin Film, PAT Series, 150 ohm, 400 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, PAT Series, 150 ohm, 400 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1083905-PAT1206E1500BST5 52-PAT1206E1500BST5 26T2878
Product Name Chip Resistor - Surface Mount - PAT1206E1500BST5 SMD Resistor Surface Mount Chip Resistor, Thin Film, Pat Series, 150 Ohm, 400 Mw, 0.1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details