Vishay Intertechnology, Inc. Automotive 25 Ohm 0.2W Resistor PAT0805E25R0BST1

Description
0805 25 Ohm 0.1% 0.2W Thin Film Chip Resistor, AEC-Q200 Product overview: PAT0805E25R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0805E25R0BST1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
0805 25 Ohm 0.1% 0.2W Thin Film Chip Resistor, AEC-Q200 Product overview: PAT0805E25R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0805E25R0BST1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1083903-PAT0805E25R0BST1 is a surface mount chip resistor designed for precision applications, particularly in automotive environments. It is AEC-Q200 qualified, ensuring compliance with automotive reliability standards. This resistor features a resistance value of 25 ohms, a tolerance of ±0.1%, and a temperature coefficient of ±25 ppm/°C, making it suitable for applications requiring high accuracy. Constructed with a tantalum nitride resistive film on a high purity alumina substrate, this component offers excellent performance in terms of moisture resistance and electrostatic discharge (ESD) protection, rated at 2 kV. The operating temperature range spans from -55 °C to +155 °C, allowing for versatility in various environmental conditions. The resistor is available in an 0805 case size, with a power rating of 0.2 watts. Additional features include low noise characteristics, with a noise level of less than -30 dB, and a voltage coefficient of less than 0.1 ppm/V. The product is also sulfur resistant, enhancing its reliability in harsh conditions. It is supplied in tape and reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1083903-PAT0805E25R0BST1 is a surface mount chip resistor designed for precision applications, particularly in automotive environments. It is AEC-Q200 qualified, ensuring compliance with automotive reliability standards. This resistor features a resistance value of 25 ohms, a tolerance of ±0.1%, and a temperature coefficient of ±25 ppm/°C, making it suitable for applications requiring high accuracy. Constructed with a tantalum nitride resistive film on a high purity alumina substrate, this component offers excellent performance in terms of moisture resistance and electrostatic discharge (ESD) protection, rated at 2 kV. The operating temperature range spans from -55 °C to +155 °C, allowing for versatility in various environmental conditions. The resistor is available in an 0805 case size, with a power rating of 0.2 watts. Additional features include low noise characteristics, with a noise level of less than -30 dB, and a voltage coefficient of less than 0.1 ppm/V. The product is also sulfur resistant, enhancing its reliability in harsh conditions. It is supplied in tape and reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Automotive 25 Ohm 0.2W Resistor - 52-PAT0805E25R0BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 25 Ohm 0.2W Resistor
52-PAT0805E25R0BST1
Automotive 25 Ohm 0.2W Resistor 52-PAT0805E25R0BST1
0805 25 Ohm 0.1% 0.2W Thin Film Chip Resistor, AEC-Q200 Product overview: PAT0805E25R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0805E25R0BST1 can be used for catalog matching and distributor lookup.

0805 25 Ohm 0.1% 0.2W Thin Film Chip Resistor, AEC-Q200 Product overview: PAT0805E25R0BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0805E25R0BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PAT25.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PAT25.0BCT-ND
Chip Resistor - Surface Mount PAT25.0BCT-ND
25 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PAT25.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PAT25.0BDKR-ND
Chip Resistor - Surface Mount PAT25.0BDKR-ND
25 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PAT25.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PAT25.0BTR-ND
Chip Resistor - Surface Mount PAT25.0BTR-ND
25 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1083903-PAT0805E25R0BST1
Resistors - Chip Resistor - Surface Mount 1083903-PAT0805E25R0BST1
Win Source Part Number: 1083903-PAT0805E25R0 BST1 Category: Resistors>Chip Resistor - Surface Mount Series: PAT Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 25 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Alternative Parts (Cross-Reference): 6-1625868-5; 6-1625868-6; 6-1625868-7; TNPW080524R9BEEN; RT0805BRD0727RL; RT0805BRD0724R9L; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: PAT25.0BTR,PAT25.0BC T,PAT25.0BDKR

Win Source Part Number: 1083903-PAT0805E25R0BST1
Category: Resistors>Chip Resistor - Surface Mount
Series: PAT
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 25 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Alternative Parts (Cross-Reference): 6-1625868-5; 6-1625868-6; 6-1625868-7; TNPW080524R9BEEN; RT0805BRD0727RL; RT0805BRD0724R9L;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: PAT25.0BTR,PAT25.0BCT,PAT25.0BDKR

Buy Now Datasheet
Res, 25R, 0.1%, 0.2W, 0805 Rohs Compliant Vishay - 14AJ2476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
14AJ2476
Res, 25R, 0.1%, 0.2W, 0805 Rohs Compliant Vishay 14AJ2476
RES, 25R, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 25R, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PAT0805E25R0BST1 PAT25.0BCT-ND 1083903-PAT0805E25R0BST1 14AJ2476
Product Name Automotive 25 Ohm 0.2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 25R, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details