Vishay Intertechnology, Inc. 65.7kOhm 20W Resistor PAT0603E6572BSTS

Description
Res Thin Film 0603 65.7kOhm 0.1% 3/20W ±25ppm/°C Molded T/R Product overview: PAT0603E6572BSTS from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65.7kOhm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 65.7kOhm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E6572BSTS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0603 65.7kOhm 0.1% 3/20W ±25ppm/°C Molded T/R Product overview: PAT0603E6572BSTS from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65.7kOhm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 65.7kOhm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E6572BSTS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
65.7kOhm 20W Resistor - 52-PAT0603E6572BSTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
65.7kOhm 20W Resistor
52-PAT0603E6572BSTS
65.7kOhm 20W Resistor 52-PAT0603E6572BSTS
Res Thin Film 0603 65.7kOhm 0.1% 3/20W ±25ppm/°C Molded T/R Product overview: PAT0603E6572BSTS from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65.7kOhm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 65.7kOhm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E6572BSTS can be used for catalog matching and distributor lookup.

Res Thin Film 0603 65.7kOhm 0.1% 3/20W ±25ppm/°C Molded T/R Product overview: PAT0603E6572BSTS from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65.7kOhm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 65.7kOhm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E6572BSTS can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - PAT0603E6572BSTS - 1083904-PAT0603E6572BSTS - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PAT0603E6572BSTS
1083904-PAT0603E6572BSTS
Chip Resistor - Surface Mount - PAT0603E6572BSTS 1083904-PAT0603E6572BSTS
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083904-PAT0603E6572 BSTS Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083904-PAT0603E6572BSTS
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-PAT0603E6572BSTS 1083904-PAT0603E6572BSTS
Product Name 65.7kOhm 20W Resistor Chip Resistor - Surface Mount - PAT0603E6572BSTS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details