Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PAT0603E3441BST1

Description
3.44 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.44 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PAT0603E3441BST1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PAT0603E3441BST1-ND
Chip Resistor - Surface Mount PAT0603E3441BST1-ND
3.44 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.44 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PAT0603E3441BST1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details