RES SMD 258 OHM 0.1% 0.15W 0603 Product overview: PAT0603E2580BST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 258 OHM, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 258 OHM, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PAT0603E2580BST1 can be used for catalog matching and distributor lookup.
258 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Manufacturer: Vishay
Win Source Part Number: 1035731-PAT0603E2580
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.018" (0.46mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.15W
Resistance (Ohms): 258
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-PAT0603E2580BST1 | PAT0603E2580BST1-ND | 1035731-PAT0603E2580BST1 |
| Product Name | SMD 258 OHM 0.15W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - PAT0603E2580BST1 |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | |
| Resistance Range | 258 ohms | 258 ohms | 258 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |