Vishay Precision Group Surface Mount Thin Film Resistor, Pat Series, 2.21 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay PAT0603E2211BST5

Description
Surface Mount Thin Film Resistor, PAT Series, 2.21 kohm, 150 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PAT Series, 2.21 kohm, 150 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pat Series, 2.21 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay - 26T2784 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pat Series, 2.21 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay
26T2784
Surface Mount Thin Film Resistor, Pat Series, 2.21 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay 26T2784
Surface Mount Thin Film Resistor, PAT Series, 2.21 kohm, 150 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PAT Series, 2.21 kohm, 150 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26T2784
Product Name Surface Mount Thin Film Resistor, Pat Series, 2.21 Kohm, 150 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers