Vishay Precision Group Surface Mount Thin Film Resistor, Pat Series, 2 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay PAT0603E2001BST5

Description
Surface Mount Thin Film Resistor, PAT Series, 2 kohm, 150 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PAT Series, 2 kohm, 150 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pat Series, 2 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 26T2781 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pat Series, 2 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
26T2781
Surface Mount Thin Film Resistor, Pat Series, 2 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 26T2781
Surface Mount Thin Film Resistor, PAT Series, 2 kohm, 150 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PAT Series, 2 kohm, 150 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26T2781
Product Name Surface Mount Thin Film Resistor, Pat Series, 2 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details