Vishay Precision Group Small Signal Diode; Diode Configuration Vishay PAD5

Description
SMALL SIGNAL DIODE; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:45V; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:175°C RoHS Compliant: No
Description
SMALL SIGNAL DIODE; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:45V; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:175°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Small Signal Diode; Diode Configuration Vishay - 13C1479 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode; Diode Configuration Vishay
13C1479
Small Signal Diode; Diode Configuration Vishay 13C1479
SMALL SIGNAL DIODE; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:45V; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:175°C RoHS Compliant: No

SMALL SIGNAL DIODE; Diode Configuration:Single; Repetitive Peak Reverse Voltage:45V; Average Forward Current:50mA; Forward Voltage Max:1.5V; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:175°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13C1479
Product Name Small Signal Diode; Diode Configuration Vishay
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6521 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details