Vishay Intertechnology, Inc. Through Hole Resistors PAC500001501FAC000

Description
1.5 kOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-PAC500001501FAC000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC500001501FAC000TB-ND
Through Hole Resistors 749-PAC500001501FAC000TB-ND
1.5 kOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-PAC500001501FAC000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC500001501FAC000CT-ND
Through Hole Resistors 749-PAC500001501FAC000CT-ND
1.5 kOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±1% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole 1.5Kohm Resistor - 53-PAC500001501FAC000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.5Kohm Resistor
53-PAC500001501FAC000
Through-Hole 1.5Kohm Resistor 53-PAC500001501FAC000
Wirewound Resistors - Through Hole 5watt 1.5Kohm 1% 100ppm Product overview: PAC500001501FAC000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC500001501FAC00 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 1.5Kohm 1% 100ppm Product overview: PAC500001501FAC000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.5Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC500001501FAC000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1047241-PAC500001501FAC000
Resistors - Through Hole Resistors 1047241-PAC500001501FAC000
Win Source Part Number: 1047241-PAC500001501 FAC000 Category: Resistors>Through Hole Resistors Series: PAC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm) Alternative Parts (Cross-Reference): PAC100001501FA1000; RN60D1501FB14; RN55D1501FB14; MFR-25FBF52-1K5; 45F1K5E; 45F1K5; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PAC5D1.5KTB-ND,2306 327 31502,230632731502,P PC5D1.5KCT-NDR,2306 327 31502BC,PAC05D1K500F ,PAC5D1.5KCT-ND,PAC5 D1.5KTB,PPC5D1.5KTB, PPC5D1.5KTB-NDR,PAC5 D1.5KCT,PPC5D1.5KCT, PAC5D1.5KTBINACTIVE, PAC5D1.5KCTINACTIVE, PAC5D1.5KTB-NDR

Win Source Part Number: 1047241-PAC500001501FAC000
Category: Resistors>Through Hole Resistors
Series: PAC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.295" Dia x 1.024" L (7.50mm x 26.00mm)
Alternative Parts (Cross-Reference): PAC100001501FA1000; RN60D1501FB14; RN55D1501FB14; MFR-25FBF52-1K5; 45F1K5E; 45F1K5;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PAC5D1.5KTB-ND,2306 327 31502,230632731502,PPC5D1.5KCT-NDR,2306 327 31502BC,PAC05D1K500F,PAC5D1.5KCT-ND,PAC5D1.5KTB,PPC5D1.5KTB,PPC5D1.5KTB-NDR,PAC5D1.5KCT,PPC5D1.5KCT,PAC5D1.5KTBINACTIVE,PAC5D1.5KCTINACTIVE,PAC5D1.5KTB-NDR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-PAC500001501FAC000TB-ND 53-PAC500001501FAC000 1047241-PAC500001501FAC000
Product Name Through Hole Resistors Through-Hole 1.5Kohm Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details