Vishay Intertechnology, Inc. Connectors,Interconnects PAC300005609FAC000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details