Vishay Intertechnology, Inc. Through Hole Resistors - PAC300005108FAC000 PAC300005108FAC000

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050769-PAC300005108 FAC000 Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050769-PAC300005108 FAC000 Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PAC300005108FAC000 - 1050769-PAC300005108FAC000 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PAC300005108FAC000
1050769-PAC300005108FAC000
Through Hole Resistors - PAC300005108FAC000 1050769-PAC300005108FAC000
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050769-PAC300005108 FAC000 Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050769-PAC300005108FAC000
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage

Buy Now
Through-Hole Resistor - 53-PAC300005108FAC000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PAC300005108FAC000
Through-Hole Resistor 53-PAC300005108FAC000
Wirewound Resistors - Through Hole PAC03 5R1 1% AC Product overview: PAC300005108FAC000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC300005108FAC00 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole PAC03 5R1 1% AC Product overview: PAC300005108FAC000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC300005108FAC000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1050769-PAC300005108FAC000 53-PAC300005108FAC000
Product Name Through Hole Resistors - PAC300005108FAC000 Through-Hole Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details