Vishay Intertechnology, Inc. Through Hole Resistors PAC300004709FAC000

Description
47 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-PAC300004709FAC000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC300004709FAC000TB-ND
Through Hole Resistors 749-PAC300004709FAC000TB-ND
47 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-PAC300004709FAC000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC300004709FAC000CT-ND
Through Hole Resistors 749-PAC300004709FAC000CT-ND
47 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor - 111077515 - Radwell International
Willingboro, NJ, United States
Resistor
111077515
Resistor 111077515
RESISTOR, AXIAL, WIREWOUND, 47 OHM, 3W, 1%, 5.5X16.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 47 OHM, 3W, 1%, 5.5X16.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 749-PAC300004709FAC000TB-ND 111077515
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details