250 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
250 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Win Source Part Number: 1047163-PAC300002507
Category: Resistors>Through Hole Resistors
Series: PAC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 250 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.217" Dia x 0.650" L (5.50mm x 16.50mm)
Alternative Parts (Cross-Reference): PAC100002507FA1000; PAC500002507FAC000; CB5JBR250; AC05000002707JAC00; TUW5JR27E; TUW7JR27E;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/B
Other Names: PPC3D.25TB,PAC03D0R2
Wirewound Resistors - Through Hole 3watt 0.25ohm 1% 100ppm Product overview: PAC300002507FAC000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PAC300002507FAC00
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-PAC300002507FAC000CT-ND | 1047163-PAC300002507FAC000 | 53-PAC300002507FAC000 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 0.25ohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms |