Vishay Precision Group Through Hole Resistors PAC100001008FA1000

Description
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-PAC100001008FA1000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC100001008FA1000TB-ND
Through Hole Resistors 749-PAC100001008FA1000TB-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-PAC100001008FA1000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC100001008FA1000CT-ND
Through Hole Resistors 749-PAC100001008FA1000CT-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 1W, ±1%; Resistance Vishay - 08R3112 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 1W, ±1%; Resistance Vishay
08R3112
Wirewound Resistor, 1 Ohm, 1W, ±1%; Resistance Vishay 08R3112
WIREWOUND RESISTOR, 1 OHM, 1W, ±1%; Resistance:1ohm; Product Range:PAC Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.3mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 1W, ±1%; Resistance:1ohm; Product Range:PAC Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-PAC100001008FA1000TB-ND 08R3112
Product Name Through Hole Resistors Wirewound Resistor, 1 Ohm, 1W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details