Ohm Gang Potentiometer Kierros
PA16 WM 22K 10% L BO e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PA16WM223KLB15-ND | 40P2272 |
| Product Name | Rotary Potentiometers, Rheostats | Pa16 Wm 22K 10% L Bo E3 / Box Vishay |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |