Vishay Precision Group Rotary Potentiometers, Rheostats PA16NP503KAB15

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PA16NP503KAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PA16NP503KAB15-ND
Rotary Potentiometers, Rheostats 716-PA16NP503KAB15-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Conductive Plastic Potentiometer, 50Kohm 10%, 500Mw; Track Resistance Vishay - 61M2831 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 50Kohm 10%, 500Mw; Track Resistance Vishay
61M2831
Conductive Plastic Potentiometer, 50Kohm 10%, 500Mw; Track Resistance Vishay 61M2831
CONDUCTIVE PLASTIC POTENTIOMETER, 50KOHM 10%, 500mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:PA16NP Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 50KOHM 10%, 500mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:PA16NP Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-PA16NP503KAB15-ND 61M2831
Product Name Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 50Kohm 10%, 500Mw; Track Resistance Vishay
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details