Vishay Precision Group Rotary Potentiometers, Rheostats PA16NP473MAB15

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PA16NP473MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PA16NP473MAB15-ND
Rotary Potentiometers, Rheostats 716-PA16NP473MAB15-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, 47K, 1W, 20%, Panel; Track Resistance Vishay - 69M4353 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 47K, 1W, 20%, Panel; Track Resistance Vishay
69M4353
Potentiometer, 47K, 1W, 20%, Panel; Track Resistance Vishay 69M4353
POTENTIOMETER, 47K, 1W, 20%, PANEL; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:PA16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, 47K, 1W, 20%, PANEL; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:PA16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Conductive Plastic, Pa16N Series, 47 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant Vishay - 74M3547 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Conductive Plastic, Pa16N Series, 47 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant Vishay
74M3547
Rotary Potentiometer, Conductive Plastic, Pa16N Series, 47 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant Vishay 74M3547
Rotary Potentiometer, Conductive Plastic, PA16N Series, 47 kohm, Linear, 1, 500 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Conductive Plastic, PA16N Series, 47 kohm, Linear, 1, 500 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PA16NP473MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PA16NP473MAB15
POTENTIOMETER

POTENTIOMETER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 716-PA16NP473MAB15-ND 69M4353 74M3547 PA16NP473MAB15
Product Name Rotary Potentiometers, Rheostats Potentiometer, 47K, 1W, 20%, Panel; Track Resistance Vishay Rotary Potentiometer, Conductive Plastic, Pa16N Series, 47 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data