Ohm Gang Potentiometer Kierros
Rotary Potentiometer, Conductive Plastic, PA16N Series, 22 kohm, Linear, 1, 500 mW, Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PA16NP223MAB15-ND | 74M3544 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, Pa16N Series, 22 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant Vishay |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |