Vishay PA16NP103MAB15 Potentiometer
Ohm Gang Potentiometer Kierros
Rotary Potentiometer, Conductive Plastic, PA16N Series, 10 kohm, Linear, 1, 500 mW, Panel RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 732966 | 716-PA16NP103MAB15-ND | 74M3541 | PA16NP103MAB15 |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, Pa16N Series, 10 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant Vishay | Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | Single Turn |
| Resistance Taper | Linear; Linear | Linear | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |