Ohm Gang Potentiometer Kierros
POT KNOB,BLACK PLASTIC,1W,10K,10%,1
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:PA16NP Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-PA16NP103KAB15-ND | PA16NP103KAB15 | 71M0672 | PA16NP103KAB15 |
| Product Name | Rotary Potentiometers, Rheostats | POT KNOB,BLACK PLASTIC,1W,10K,10%,100PPM,BULK | Conductive Plastic Potentiometer, 10Kohm 10%, 500Mw; Track Resistance Vishay | Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount | |
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | Single Turn | |
| Resistance Taper | Linear |