Res POT 1K Ohm 20% 1/2W 8mm Solder Lug Panel
Ohm Gang Potentiometer Kierros
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | PA16NM102MFB15 | 716-PA16NM102MFB15-ND |
| Product Name | Res POT 1K Ohm 20% 1/2W 8mm Solder Lug Panel | Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Tolerance | 20 +/- % | 20 +/- % |
| Technology / Construction | Conductive Plastic | |
| Potentiometer Type | Standard Potentiometer |