PA16F NP 470K 20% A BO E3
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-PA16FNP474MA-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic |
| Mounting / Packaging | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Single Turn |