Vishay Precision Group POT 1.0K OHM 1/10W COND PLAS P9A2R100FISX1102MA

Description
POT 1.0Kohm 1/10W COND PLAS
Request a Quote Datasheet
Description
POT 1.0Kohm 1/10W COND PLAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1.0K OHM 1/10W COND PLAS - P9A2R100FISX1102MA - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0K OHM 1/10W COND PLAS
P9A2R100FISX1102MA
POT 1.0K OHM 1/10W COND PLAS P9A2R100FISX1102MA
POT 1.0Kohm 1/10W COND PLAS

POT 1.0Kohm 1/10W COND PLAS

Supplier's Site
Rotary Potentiometers, Rheostats - P9A2-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P9A2-1.0K-ND
Rotary Potentiometers, Rheostats P9A2-1.0K-ND
1k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins

1k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins

Buy Now Datasheet
Rotary Potentiometer, Conductive Plastic, P9A Series, 1 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Vishay - 18K6789 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Conductive Plastic, P9A Series, 1 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Vishay
18K6789
Rotary Potentiometer, Conductive Plastic, P9A Series, 1 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Vishay 18K6789
Rotary Potentiometer, Conductive Plastic, P9A Series, 1 kohm, Linear, 1, 50 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Conductive Plastic, P9A Series, 1 kohm, Linear, 1, 50 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P9A2R100FISX1102MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P9A2R100FISX1102MA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P9A2R100FISX1102MA
POT 1K OHM 1/20W PLASTIC LINEAR

POT 1K OHM 1/20W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number P9A2R100FISX1102MA P9A2-1.0K-ND 18K6789 P9A2R100FISX1102MA
Product Name POT 1.0K OHM 1/10W COND PLAS Rotary Potentiometers, Rheostats Rotary Potentiometer, Conductive Plastic, P9A Series, 1 Kohm, Linear, 1, 50 Mw, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details