POT 50Kohm 1/10W COND PLAS
CONDUCTIVE PLASTIC POTENTIOMETER, 50KOHM 20%, 100mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:10mW; Resistance Tolerance:± 20%; Product Range:P9A Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 50K OHM 1/10W PLASTIC LINEAR
| ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | P9A1R100FISX1503MA | 69M7633 | P9A1R100FISX1503MA |
| Product Name | POT 50K OHM 1/10W COND PLAS | Conductive Plastic Potentiometer, 50Kohm 20%, 100Mw; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 50000 ohms | 50000 ohms | |
| Configuration | Single Resistor | ||
| Mounting / Packaging | Panel Mount (Bushing) |