Vishay Precision Group POT 10K OHM 1/10W COND PLAS P9A1R100FISX1103MA

Description
POT 10Kohm 1/10W COND PLAS
Request a Quote Datasheet
Description
POT 10Kohm 1/10W COND PLAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 1/10W COND PLAS - P9A1R100FISX1103MA - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 10K OHM 1/10W COND PLAS
P9A1R100FISX1103MA
POT 10K OHM 1/10W COND PLAS P9A1R100FISX1103MA
POT 10Kohm 1/10W COND PLAS

POT 10Kohm 1/10W COND PLAS

Supplier's Site
Rotary Potentiometers, Rheostats - P9A1-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P9A1-10K-ND
Rotary Potentiometers, Rheostats P9A1-10K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1083741-P9A1R100FISX1103MA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1083741-P9A1R100FISX1103MA
Win Source Part Number: 1083741-P9A1R100FISX 1103MA Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: P9 Termination Style: PC Pins Package: Bulk Standard Package: 25 Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Actuator Type: Slotted Actuator Length: 0.787" (20.00mm) Resistance (Ohms): 10k Bushing Thread: M7 x 0.75 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.447" x 0.374" Face (11.35mm x 9.50mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): P9A2R100FISX1103MA; P091P-FC25BR10K; P091S-FC20BR10K; P091N-FC25BR10K; CB10LH103M; 5450625107; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Vishay Sfernice Other Names: P9A1-10K,P9A1RFISX1B B2103MA Product Status: Last Time Buy

Win Source Part Number: 1083741-P9A1R100FISX1103MA
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: P9
Termination Style: PC Pins
Package: Bulk
Standard Package: 25
Tolerance: ±20%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.1W, 1/10W
Actuator Type: Slotted
Actuator Length: 0.787" (20.00mm)
Resistance (Ohms): 10k
Bushing Thread: M7 x 0.75
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.447" x 0.374" Face (11.35mm x 9.50mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): P9A2R100FISX1103MA; P091P-FC25BR10K; P091S-FC20BR10K; P091N-FC25BR10K; CB10LH103M; 5450625107;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Vishay Sfernice
Other Names: P9A1-10K,P9A1RFISX1BB2103MA
Product Status: Last Time Buy

Buy Now Datasheet
Conductive Plastic Potentiometer, 10Kohm 20%, 100Mw; Track Resistance Vishay - 69M7631 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm 20%, 100Mw; Track Resistance Vishay
69M7631
Conductive Plastic Potentiometer, 10Kohm 20%, 100Mw; Track Resistance Vishay 69M7631
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 100mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:10mW; Resistance Tolerance:± 20%; Product Range:P9A Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 100mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:10mW; Resistance Tolerance:± 20%; Product Range:P9A Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Conductive Plastic, P9A Series, 10 Kohm, Linear, 1, 10 Mw, Panel Rohs Compliant Vishay - 18K6785 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Conductive Plastic, P9A Series, 10 Kohm, Linear, 1, 10 Mw, Panel Rohs Compliant Vishay
18K6785
Rotary Potentiometer, Conductive Plastic, P9A Series, 10 Kohm, Linear, 1, 10 Mw, Panel Rohs Compliant Vishay 18K6785
Rotary Potentiometer, Conductive Plastic, P9A Series, 10 kohm, Linear, 1, 10 mW, Panel RoHS Compliant: Yes

Rotary Potentiometer, Conductive Plastic, P9A Series, 10 kohm, Linear, 1, 10 mW, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P9A1R100FISX1103MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P9A1R100FISX1103MA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P9A1R100FISX1103MA
POT 10K OHM 1/10W PLASTIC LINEAR

POT 10K OHM 1/10W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number P9A1R100FISX1103MA P9A1-10K-ND 1083741-P9A1R100FISX1103MA 69M7631 18K6785 P9A1R100FISX1103MA
Product Name POT 10K OHM 1/10W COND PLAS Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm 20%, 100Mw; Track Resistance Vishay Rotary Potentiometer, Conductive Plastic, P9A Series, 10 Kohm, Linear, 1, 10 Mw, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details