Vishay Precision Group 10W Rheostat P9A1R100FISX1102MA

Description
POT 1K OHM 1/10W PLASTIC LINEAR Product overview: P9A1R100FISX1102MA from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P9A1R100FISX1102M A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1/10W PLASTIC LINEAR Product overview: P9A1R100FISX1102MA from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P9A1R100FISX1102M A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1K OHM 1/10W PLASTIC LINEAR Product overview: P9A1R100FISX1102MA from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P9A1R100FISX1102M A can be used for catalog matching and distributor lookup.

POT 1K OHM 1/10W PLASTIC LINEAR Product overview: P9A1R100FISX1102MA from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-P9A1R100FISX1102MA can be used for catalog matching and distributor lookup.

Supplier's Site
Rotary Potentiometers, Rheostats - P9A1-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P9A1-1.0K-ND
Rotary Potentiometers, Rheostats P9A1-1.0K-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.1W, 1/10W PC Pins

Buy Now Datasheet
POT 1.0K OHM 1/10W COND PLAS - P9A1R100FISX1102MA - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0K OHM 1/10W COND PLAS
P9A1R100FISX1102MA
POT 1.0K OHM 1/10W COND PLAS P9A1R100FISX1102MA
POT 1.0Kohm 1/10W COND PLAS

POT 1.0Kohm 1/10W COND PLAS

Supplier's Site
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - P9A1R100FISX1102MA
1104162-P9A1R100FISX1102MA
Rotary Potentiometers, Rheostats - P9A1R100FISX1102MA 1104162-P9A1R100FISX1102MA
Manufacturer: Vishay Win Source Part Number: 1104162-P9A1R100FISX 1102MA Packaging: Tray Termination Style: PC Pins Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Actuator Type: Slotted Actuator Length: 0.787" (20.00mm) Resistance (Ohms): 1k Bushing Thread: M7 x 0.75 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104162-P9A1R100FISX1102MA
Packaging: Tray
Termination Style: PC Pins
Mounting: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.1W, 1/10W
Actuator Type: Slotted
Actuator Length: 0.787" (20.00mm)
Resistance (Ohms): 1k
Bushing Thread: M7 x 0.75
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P9A1R100FISX1102MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P9A1R100FISX1102MA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P9A1R100FISX1102MA
POT 1K OHM 1/10W PLASTIC LINEAR

POT 1K OHM 1/10W PLASTIC LINEAR

Supplier's Site
Conductive Plastic Potentiometer, 1Kohm, 20%, 100Mw; Track Resistance Vishay - 69M7629 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Kohm, 20%, 100Mw; Track Resistance Vishay
69M7629
Conductive Plastic Potentiometer, 1Kohm, 20%, 100Mw; Track Resistance Vishay 69M7629
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 100mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P9A Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 100mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:P9A Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-P9A1R100FISX1102MA P9A1-1.0K-ND P9A1R100FISX1102MA 1104162-P9A1R100FISX1102MA P9A1R100FISX1102MA 69M7629
Product Name 10W Rheostat Rotary Potentiometers, Rheostats POT 1.0K OHM 1/10W COND PLAS Rotary Potentiometers, Rheostats - P9A1R100FISX1102MA Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 1Kohm, 20%, 100Mw; Track Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating AC Voltage 50 volts
Operating Temperature -55 to 100 C (-67 to 212 F)
Standards and Certifications RoHS RoHS
Technology / Construction Conductive Plastic
Unlock Full Specs
to access all available technical data