Vishay Intertechnology, Inc. Automotive 43V 600W TVS Protection Diode P6SMB43CAHE3-A/H

Description
TRANSZORB Transient Voltage Suppressor Bi-Directional 43V 600W Automotive 2-Pin DO-214AA T/R Product overview: P6SMB43CAHE3-A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 43V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CAHE3-A/H can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSZORB Transient Voltage Suppressor Bi-Directional 43V 600W Automotive 2-Pin DO-214AA T/R Product overview: P6SMB43CAHE3-A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 43V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CAHE3-A/H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 43V 600W TVS Protection Diode - 144-P6SMB43CAHE3-A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 43V 600W TVS Protection Diode
144-P6SMB43CAHE3-A/H
Automotive 43V 600W TVS Protection Diode 144-P6SMB43CAHE3-A/H
TRANSZORB Transient Voltage Suppressor Bi-Directional 43V 600W Automotive 2-Pin DO-214AA T/R Product overview: P6SMB43CAHE3-A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 43V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CAHE3-A/H can be used for catalog matching and distributor lookup.

TRANSZORB Transient Voltage Suppressor Bi-Directional 43V 600W Automotive 2-Pin DO-214AA T/R Product overview: P6SMB43CAHE3-A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 43V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 43V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CAHE3-A/H can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - P6SMB43CAHE3-A/H - 1023389-P6SMB43CAHE3-A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB43CAHE3-A/H
1023389-P6SMB43CAHE3-A/H
TVS - TVS - Diodes - P6SMB43CAHE3-A/H 1023389-P6SMB43CAHE3-A/H
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023389-P6SMB43CAHE3 -A/H Categories: TVS - Diodes Alternative Parts (Cross-Reference): P6SMB43CAHE3-A/HP6SM B43CAHE3 A/H; P6SMB43CAHE3_A/H; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023389-P6SMB43CAHE3-A/H
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): P6SMB43CAHE3-A/HP6SMB43CAHE3 A/H; P6SMB43CAHE3_A/H;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB43CAHE3-A/H 1023389-P6SMB43CAHE3-A/H
Product Name Automotive 43V 600W TVS Protection Diode TVS - TVS - Diodes - P6SMB43CAHE3-A/H
Configuration Single
Unlock Full Specs
to access all available technical data