Vishay Precision Group Product Range Vishay P6SMB39CA-E3/52.

Description
Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes
Description
Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 15AC4134 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
15AC4134
Product Range Vishay 15AC4134
Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes

Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4134
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details