Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE91A-E3/73 P6KE91A-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085872-P6KE91A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085872-P6KE91A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE91A-E3/73 - 1085872-P6KE91A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE91A-E3/73
1085872-P6KE91A-E3/73
TVS - TVS - Diodes - P6KE91A-E3/73 1085872-P6KE91A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085872-P6KE91A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085872-P6KE91A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 4.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-P6KE91A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE91A-E3/73
TVS Protection Diode 144-P6KE91A-E3/73
TVS DIODE 77.8VWM 125VC DO204AC Product overview: P6KE91A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE91A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 77.8VWM 125VC DO204AC Product overview: P6KE91A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE91A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE91A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE91A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE91A-E3/73
TVS DIODE 77.8VWM 125VC DO204AC

TVS DIODE 77.8VWM 125VC DO204AC

Supplier's Site
600W,91V 5%,unidir,axial Tvs Vishay - 76K9905 - Newark, An Avnet Company
Chicago, IL, United States
600W,91V 5%,unidir,axial Tvs Vishay
76K9905
600W,91V 5%,unidir,axial Tvs Vishay 76K9905
600W,91V 5%,UNIDIR,AXIAL TVS

600W,91V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085872-P6KE91A-E3/73 144-P6KE91A-E3/73 P6KE91A-E3/73 76K9905
Product Name TVS - TVS - Diodes - P6KE91A-E3/73 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,91V 5%,unidir,axial Tvs Vishay
Package DO-15; DO-204AC (DO-15) Tape & Box (TB) DO-15; DO-204AC (DO-15)
VWM 77.8 volts
IPPM 4.8 amps
VC 125 volts 125 volts
VBR 86.5 volts 86.5 volts
Unlock Full Specs
to access all available technical data