Manufacturer: Vishay
Win Source Part Number: 1085870-P6KE9.1A-E3/
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 7.78V
Minimum Breakdown Voltage: 8.65V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 44.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
TVS DIODE 7.78VWM 13.4VC DO204AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085870-P6KE9.1A-E3/73 | P6KE9.1A-E3/73 |
| Product Name | TVS - TVS - Diodes - P6KE9.1A-E3/73 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC (DO-15) |
| VWM | 7.78 volts | |
| IPPM | 44.8 amps | |
| VC | 13.4 volts | 13.4 volts |