Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE300CA-E3/73 P6KE300CA-E3/73

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791206-P6KE300CA-E3/ 73 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Current - Peak Pulse (10/1000μs): 1.4A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE300CA Categories: Circuit Protection Minimum Breakdown Voltage: 285V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 414V Alternative Parts (Cross-Reference): P6KE300CA; P6KE300CA R0G; P6KE300CA R0; P6KE300CA A0G; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791206-P6KE300CA-E3/ 73 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Current - Peak Pulse (10/1000μs): 1.4A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE300CA Categories: Circuit Protection Minimum Breakdown Voltage: 285V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 414V Alternative Parts (Cross-Reference): P6KE300CA; P6KE300CA R0G; P6KE300CA R0; P6KE300CA A0G; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE300CA-E3/73 - 791206-P6KE300CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE300CA-E3/73
791206-P6KE300CA-E3/73
TVS - TVS - Diodes - P6KE300CA-E3/73 791206-P6KE300CA-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791206-P6KE300CA-E3/ 73 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Current - Peak Pulse (10/1000μs): 1.4A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE300CA Categories: Circuit Protection Minimum Breakdown Voltage: 285V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 414V Alternative Parts (Cross-Reference): P6KE300CA; P6KE300CA R0G; P6KE300CA R0; P6KE300CA A0G; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791206-P6KE300CA-E3/73
Series: TransZorb
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Current - Peak Pulse (10/1000μs): 1.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE300CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 285V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 414V
Alternative Parts (Cross-Reference): P6KE300CA; P6KE300CA R0G; P6KE300CA R0; P6KE300CA A0G;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-P6KE300CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE300CA-E3/73
TVS Protection Diode 144-P6KE300CA-E3/73
TVS DIODE 256VWM 414VC DO204AC Product overview: P6KE300CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC DO204AC Product overview: P6KE300CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE300CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE300CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE300CA-E3/73
TVS DIODE 256VWM 414VC DO204AC

TVS DIODE 256VWM 414VC DO204AC

Supplier's Site
600W,300V 5%,bidir,axial Tvs Vishay - 09N1768 - Newark, An Avnet Company
Chicago, IL, United States
600W,300V 5%,bidir,axial Tvs Vishay
09N1768
600W,300V 5%,bidir,axial Tvs Vishay 09N1768
600W,300V 5%,BIDIR,AXIAL TVS

600W,300V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 791206-P6KE300CA-E3/73 144-P6KE300CA-E3/73 P6KE300CA-E3/73 09N1768
Product Name TVS - TVS - Diodes - P6KE300CA-E3/73 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,300V 5%,bidir,axial Tvs Vishay
Configuration Single Single
Peak Pulse Power 600 watts 600 watts 600 watts
VC 414 volts 414 volts
VBR 285 volts 285 volts
Unlock Full Specs
to access all available technical data