Vishay Precision Group Product Range Vishay P6KE27A-E3/54.

Description
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Maximum Breakdown Voltage:28.4VRoHS Compliant: Yes
Description
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Maximum Breakdown Voltage:28.4VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 26AC3129 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
26AC3129
Product Range Vishay 26AC3129
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Maximum Breakdown Voltage:28.4VRoHS Compliant: Yes

Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Maximum Breakdown Voltage:28.4VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3129
Product Name Product Range Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-SMS3924-075 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details