Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE18CA-E3/73 P6KE18CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085781-P6KE18CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 23.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085781-P6KE18CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 23.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE18CA-E3/73 - 1085781-P6KE18CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE18CA-E3/73
1085781-P6KE18CA-E3/73
TVS - TVS - Diodes - P6KE18CA-E3/73 1085781-P6KE18CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085781-P6KE18CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 23.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1085781-P6KE18CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 23.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600W 17.1V 25.2V TVS Protection Diode - 144-P6KE18CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 17.1V 25.2V TVS Protection Diode
144-P6KE18CA-E3/73
600W 17.1V 25.2V TVS Protection Diode 144-P6KE18CA-E3/73
600W Bidirectional TVS Diode, 17.1V Breakdown, 25.2V Clamp, DO-204AC Product overview: P6KE18CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 17.1V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 17.1V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18CA-E3/73 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 17.1V Breakdown, 25.2V Clamp, DO-204AC Product overview: P6KE18CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 17.1V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 17.1V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE18CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600W,18V 5%,bidir,axial Tvs Vishay - 76K9300 - Newark, An Avnet Company
Chicago, IL, United States
600W,18V 5%,bidir,axial Tvs Vishay
76K9300
600W,18V 5%,bidir,axial Tvs Vishay 76K9300
600W,18V 5%,BIDIR,AXIAL TVS

600W,18V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE18CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE18CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE18CA-E3/73
TVS DIODE 15.3VWM 25.2VC DO204AC

TVS DIODE 15.3VWM 25.2VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085781-P6KE18CA-E3/73 144-P6KE18CA-E3/73 76K9300 P6KE18CA-E3/73
Product Name TVS - TVS - Diodes - P6KE18CA-E3/73 600W 17.1V 25.2V TVS Protection Diode 600W,18V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-15; DO-204AC (DO-15) Tape and Reel DO-15; DO-204AC (DO-15)
VWM 15.3 volts
IPPM 23.8 amps
VC 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB130AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2467476P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X1-DFN1006-2
View Details