Vishay Precision Group Product Range Vishay P6KE16A-E3/54.

Description
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:15.2V; Maximum Breakdown Voltage:16.8VRoHS Compliant: Yes
Datasheet
Description
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:15.2V; Maximum Breakdown Voltage:16.8VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 28AC1360 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
28AC1360
Product Range Vishay 28AC1360
Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:15.2V; Maximum Breakdown Voltage:16.8VRoHS Compliant: Yes

Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:15.2V; Maximum Breakdown Voltage:16.8VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC1360
Product Name Product Range Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Single Diodes - AIDW16S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details