Vishay Intertechnology, Inc. 600W TVS Protection Diode P6KE150CA54

Description
600W 150Vbr 5% Bi-dir TVS in DO-204AC Product overview: P6KE150CA54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150CA54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
600W 150Vbr 5% Bi-dir TVS in DO-204AC Product overview: P6KE150CA54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150CA54 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W TVS Protection Diode
144-P6KE150CA54
600W TVS Protection Diode 144-P6KE150CA54
600W 150Vbr 5% Bi-dir TVS in DO-204AC Product overview: P6KE150CA54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150CA54 can be used for catalog matching and distributor lookup.

600W 150Vbr 5% Bi-dir TVS in DO-204AC Product overview: P6KE150CA54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150CA54 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - P6KE150CA54 - 1083621-P6KE150CA54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE150CA54
1083621-P6KE150CA54
TVS - TVS - Diodes - P6KE150CA54 1083621-P6KE150CA54
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083621-P6KE150CA54 Packaging: Tape & Reel (TR) Length: 7.6 mm Mounting: SMD (SMT) Clamping Voltage: 207 V Polarity: Bidirectional Reverse Breakdown Voltage: 143 V Peak Pulse Current: 2.9 A Leakage Current: 1 µA Operating Supply Voltage: 128 V Number of Elements: 1 Power Rating: 600 W Number of Pins: 2 Diameter: 3.6 mm Categories: TVS - Diodes Case / Package: DO-15 Alternative Parts (Cross-Reference): P6KE150CA54P6KE150CA /54; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 150 V Breakdown Voltage: 143 V Max Surge Current: 100 A Peak Pulse Power: 600 W Reverse Standoff Voltage: 128 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083621-P6KE150CA54
Packaging: Tape & Reel (TR)
Length: 7.6 mm
Mounting: SMD (SMT)
Clamping Voltage: 207 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 143 V
Peak Pulse Current: 2.9 A
Leakage Current: 1 µA
Operating Supply Voltage: 128 V
Number of Elements: 1
Power Rating: 600 W
Number of Pins: 2
Diameter: 3.6 mm
Categories: TVS - Diodes
Case / Package: DO-15
Alternative Parts (Cross-Reference): P6KE150CA54P6KE150CA/54;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 150 V
Breakdown Voltage: 143 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 128 V
Test Current: 1 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE150CA54 1083621-P6KE150CA54
Product Name 600W TVS Protection Diode TVS - TVS - Diodes - P6KE150CA54
Configuration Single
Package Tape and Reel DO-15; DO-15
Peak Pulse Power 600 watts
Tj -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data