Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE150CA-E3/73 P6KE150CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085757-P6KE150CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085757-P6KE150CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE150CA-E3/73 - 1085757-P6KE150CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE150CA-E3/73
1085757-P6KE150CA-E3/73
TVS - TVS - Diodes - P6KE150CA-E3/73 1085757-P6KE150CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085757-P6KE150CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085757-P6KE150CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600W 143V 207V TVS Protection Diode - 144-P6KE150CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 143V 207V TVS Protection Diode
144-P6KE150CA-E3/73
600W 143V 207V TVS Protection Diode 144-P6KE150CA-E3/73
600W Bidirectional TVS Diode, 143V Breakdown, 207V Clamp, DO-204AC Product overview: P6KE150CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 143V, 207V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 143V, 207V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150CA-E3/73 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 143V Breakdown, 207V Clamp, DO-204AC Product overview: P6KE150CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 143V, 207V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 143V, 207V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600W,150V 5%,bidir,axial Tvs Vishay - 76K9210 - Newark, An Avnet Company
Chicago, IL, United States
600W,150V 5%,bidir,axial Tvs Vishay
76K9210
600W,150V 5%,bidir,axial Tvs Vishay 76K9210
600W,150V 5%,BIDIR,AXIAL TVS

600W,150V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE150CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE150CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE150CA-E3/73
TVS DIODE 128VWM 207VC DO204AC

TVS DIODE 128VWM 207VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085757-P6KE150CA-E3/73 144-P6KE150CA-E3/73 76K9210 P6KE150CA-E3/73
Product Name TVS - TVS - Diodes - P6KE150CA-E3/73 600W 143V 207V TVS Protection Diode 600W,150V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-15; DO-204AC (DO-15) Ammo Pack DO-15; DO-204AC (DO-15)
VWM 128 volts
IPPM 2.9 amps
VC 207 volts 207 volts
VBR 143 volts 143 volts
Unlock Full Specs
to access all available technical data