Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE130A-E3/73 P6KE130A-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085750-P6KE130A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 111V Minimum Breakdown Voltage: 124V Max Clamping Voltage: 179V Peak Pulse Current(Ippm): 3.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085750-P6KE130A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 111V Minimum Breakdown Voltage: 124V Max Clamping Voltage: 179V Peak Pulse Current(Ippm): 3.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE130A-E3/73 - 1085750-P6KE130A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE130A-E3/73
1085750-P6KE130A-E3/73
TVS - TVS - Diodes - P6KE130A-E3/73 1085750-P6KE130A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085750-P6KE130A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 111V Minimum Breakdown Voltage: 124V Max Clamping Voltage: 179V Peak Pulse Current(Ippm): 3.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085750-P6KE130A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 111V
Minimum Breakdown Voltage: 124V
Max Clamping Voltage: 179V
Peak Pulse Current(Ippm): 3.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600W 179V 111V TVS Protection Diode - 144-P6KE130A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 179V 111V TVS Protection Diode
144-P6KE130A-E3/73
600W 179V 111V TVS Protection Diode 144-P6KE130A-E3/73
600W TVS Diode, Unidirectional, 179V Clamp, 111V Stand-off, DO-204AC Product overview: P6KE130A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 179V, 111V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 179V, 111V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE130A-E3/73 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 179V Clamp, 111V Stand-off, DO-204AC Product overview: P6KE130A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 179V, 111V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 179V, 111V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE130A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE130A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE130A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE130A-E3/73
TVS DIODE 111VWM 179VC DO204AC

TVS DIODE 111VWM 179VC DO204AC

Supplier's Site
600W,130V 5%,unidir,axial Tvs Vishay - 76K9156 - Newark, An Avnet Company
Chicago, IL, United States
600W,130V 5%,unidir,axial Tvs Vishay
76K9156
600W,130V 5%,unidir,axial Tvs Vishay 76K9156
600W,130V 5%,UNIDIR,AXIAL TVS

600W,130V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085750-P6KE130A-E3/73 144-P6KE130A-E3/73 P6KE130A-E3/73 76K9156
Product Name TVS - TVS - Diodes - P6KE130A-E3/73 600W 179V 111V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,130V 5%,unidir,axial Tvs Vishay
Package DO-15; DO-204AC (DO-15) Ammo Pack DO-15; DO-204AC (DO-15)
VWM 111 volts
IPPM 3.4 amps
VC 179 volts 179 volts
VBR 124 volts 124 volts
Unlock Full Specs
to access all available technical data